ASTM International - ASTM D6945-03

Standard Specification for Emulsified Refined Coal-Tar (Ready to Use, Commercial Grade)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2003
Status: inactive
Page Count: 3
ICS Code (Coals): 73.040
scope:

1.1 This specification covers mineral-colloid-stabilized, emulsified refined coal tar suitable for use as a weather-protective and petroleum (aliphatic) solvent resistant coating. This product is typically applied to commercial lots and other low speed bituminous concrete pavements suitable for protection.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers mineral-colloid-stabilized, emulsified refined coal tar suitable for use as a weather-protective and petroleum (aliphatic) solvent resistant coating. This product... View More

Document History

ASTM D6945-03
July 10, 2003
Standard Specification for Emulsified Refined Coal-Tar (Ready to Use, Commercial Grade)
This specification covers mineral-colloid-stabilized, emulsified refined coal tar suitable for use as a weather-protective and petroleum (aliphatic) solvent resistant coating. This product is...
Advertisement