ETSI - PRETS 300 667-2

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Subaddressing (SUB) Supplementary Service; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 18
scope:

This second part of ETS 300 667 is applicable to the stage three of the Subaddressing (SUB) supplementary service for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as provided by European public telecommunications operators at the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [8]) by means of the Digital Subscriber Signalling System No. two (DSS2). Stage three identifies the protocol procedures and switching functions needed to support a telecommunication service (see CCITT Recommendation I.130 [7]).

This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the B-ISDN DSS2 SUB supplementary service protocol as specified in ETS 300 667-1 [3] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6].

The supplier of a protocol implementation which is claimed to conform to ETS 300 667-1 [3] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

January 1, 1996
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Subaddressing (SUB) Supplementary Service; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
PRETS 300 667-2
January 1, 1996
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Subaddressing (SUB) Supplementary Service; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 667 is applicable to the stage three of the Subaddressing (SUB) supplementary service for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as...
January 1, 1995
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Subaddressing (SUB) Supplementary Service; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 667 is applicable to the stage three of the Subaddressing (SUB) supplementary service for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as...

References

Advertisement