DLA - SMD-5962-92012 REV A

MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 12 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER (FPLS), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 February 2002
Status: inactive
Page Count: 18

Document History

July 25, 2017
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 12 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER (FPLS), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 16, 2008
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 12 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER (FPLS), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-92012 REV A
February 22, 2002
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 12 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER (FPLS), MONOLITHIC SILICON
A description is not available for this item.
December 29, 1992
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 12 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER (FPLS), MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement