ETSI - PRETS 300 795

Access Network (AN) Support V5; Transmission Characteristics and Performance Design Objectives for Call Handling and Bearer Connection Management

inactive
Organization: ETSI
Publication Date: 1 January 1998
Status: inactive
Page Count: 29
scope:

This European Telecommunication Standard (ETS) specifies the performance design objectives of an Access Network (AN) for call handling and bearer channel connection management. It is assumed that the Local Exchange (LE) meets delay criteria as recommended by ITU-T Recommendation Q.543 [SI. Specified delays for the AN are additional to the ones for the LE. This ETS is applicable to both the V 5.1 interface as specified in ETS 300 324-1 [Iland V5.2 interface as specified in ETC 300 347-1 [2].

Relationship of design performance requirements to operational performance requirements as defined within this ETS, should be considered as design objectives for systems under the conditions stated in this ETS. These conditions are defined by such parameters as average circuit occupancy, busy hour call attempts, etc. They should be distinguished from the Operational performance requirements which AN and service providers establish for remote access arrangements across interfaces at the V 5 reference point operating in their specific environment.

This standard is mainly intended for Access Networks involving optical or copper transmission media, circuit based transfer mode, and PCM voice encoding. Other Access Network technologies, particularly Radio technologies, may require further study.

Document History

May 1, 1998
V Interfaces at the Digital Local Exchange (LE); Access Network (AN) Supporting V5; Transmission Characteristics and Performance Design Objectives for Call Handling and Bearer Channel Connection Management
A description is not available for this item.
PRETS 300 795
January 1, 1998
Access Network (AN) Support V5; Transmission Characteristics and Performance Design Objectives for Call Handling and Bearer Connection Management
This European Telecommunication Standard (ETS) specifies the performance design objectives of an Access Network (AN) for call handling and bearer channel connection management. It is assumed that the...
January 1, 1996
Local Exchange (LE) and Access Network (AN); Performance Design Objectives for Call Handling and Bearer Connection Management
This European Telecommunication Standard (ETS) specifies the performance design objectives of an Access Network (AN) for call handling and bearer channel connection management. It is assumed that the...

References

Advertisement