DLA - SMD-5962-89644
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 24 May 1993 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD844 Operational amplifier
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline Letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (±VS) . . . . . . . . . . . . . . . . . ±18 V Common-mode input voltage. . . . . . . . . . . . . . . ±VS Output short circuit duration. . . . . . . . . . . . . Indefinite Differential input voltage . . . . . . . . . . . . . . +VS and −VS Lead temperature (soldering, 60 seconds) . . . . . . . +300°C Internal power dissipation 2/. . . . . . . . . . . . . 1.3 W Storage temperature range. . . . . . . . . . . . . . . −65°C to +150°C Thermal resistance, junction-to-case (θJC):. . . . . . +35°C/W Thermal resistance, junction-to-ambient (θJA): . . . . +110°C/W Junction temperature (TJ). . . . . . . . . . . . . . . +175°C
Positive supply voltage (+VS) . . . . . . . . . . . . . +15 V Negative supply voltage (−VS) . . . . . . . . . . . . . −15 V Ambient operating temperature range (TA). . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History