DS/EN 30-1-4
Domestic cooking appliances burning gas - Part 1-4: Safety - Appliances having one or more burners with an automatic burner control system
inactive
| Organization: | DS |
| Publication Date: | 23 September 2002 |
| Status: | inactive |
| Page Count: | 75 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
This standard specifies the construction and performance characteristics as well as the requirements and methods of test for the safety and marking of domestic cooking appliances, capable of using the combustible gases defined in EN 30-1-1:1998 and EN 30-1-1/A1:1999, that have one or more burners with an automatic burner control system.
Document History
July 5, 2012
Domestic cooking appliances burning gas - Safety - Part 1-4: Appliances having one or more burners with an automatic burner control system
This European Standard specifies the construction and performance characteristics as well as the requirements and methods of test for the safety and marking of domestic cooking appliances, capable of...
January 22, 2007
Domestic cooking appliances burning gas - Part 1-4: Safety - Appliances having one or more burners with an automatic burner control system
The first amendment to EN 30-1-4:2002 will address the safety aspects in A2 and prA3 to EN 30-1-1:1998 and it will consider the application of remote controls to domestic cooking appliances burning...
DS/EN 30-1-4
September 23, 2002
Domestic cooking appliances burning gas - Part 1-4: Safety - Appliances having one or more burners with an automatic burner control system
This standard specifies the construction and performance characteristics as well as the requirements and methods of test for the safety and marking of domestic cooking appliances, capable of using...
Domestic cooking appliances burning gas – Safety – Part 1-4: Appliances having one or more burners with an automatic burner control system
This European Standard specifies the construction and performance characteristics as well as the requirements and methods of test for the safety and marking of domestic cooking appliances, capable of...
Domestic cooking appliances burning gas - Safety - Part 1-4: Appliances having one or more burners with an automatic burner control system
This European Standard specifies the construction and performance characteristics as well as the requirements and methods of test for the safety and marking of domestic cooking appliances, capable of...