DLA - SMD-5962-98640 REV A

MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 January 2005
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 14, 2017
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, POSITIVE, FIXED,MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 17, 2011
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 2, 2009
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-98640 REV A
January 20, 2005
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 30, 1999
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
Advertisement