NPFC - MIL-M-38510/209

MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 30 September 1986
Status: inactive
Page Count: 66
scope:

This specification covers the detail requirements for monolithic silicon, PROM microcircuits which employ thin film nichrome (NiCr) resistors, zapped vertical emitter, tungsten (W), titanium-tungsten (TiW), or platinum silicide as the fusible link or programming element. Two product assurance classes and a choice of case outlines and lead finishes are provided for each type and are reflected in the part number. A special test requirement is included in this specification to screen against devices which may contain excess moisture in the package materials or internal atmosphere (see freeze-out test of 4.2d).

The part number shall be in accordance with MIL-M-38510.

The device types shall be as follows:

Device types Circuit Access times (ns) 01 2048 word/4 bits per word PROM with uncommitted 125 collector 02, 08, 10 2048 word/4 bits per word PROM with active pullup 125, 90, 55 and a third high-impedance state output 03 1024 word/8 bits per word PROM with uncommitted 90 collector 04, 09 1024 word/8 bits per word PROM with active pullup 90, 55 and a third high-impedance state output 05 1024 word/8 bits per word PROM with active pullup 90 and a third high-impedance state output 06 1024 word/8 bits per word PROM with uncommitted 90 collector

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Letter Case outline (see MIL-M-38510, appendix C) J D-3 (24-lead, ½" × 1 ¼") dual-in-line package K F-6 (24-lead, ⅜" × ⅝") flat package V D-6 (18-lead, ¼" × 15/16") dual-in-line package X See figure 1 (18-lead, ⅜" × ⅜") flat package

Supply voltage range - - - - - - - - - - - - - −0.5 V to +7.0 V Input voltage range - - - - - - - - - - - - - - −1.5 V at −10 mA to +5.5 V Storage temperature range - - - - - - - - - - - −65°C to +150°C

Beneficial comments (recommendations, additions, deletions) ahd any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Lead temperature (soldering, 10 seconds) - - - +300°C Thermal resistance, junction-to-case (OJC) 1/ - 2/ Output voltage - - - - - - - - - - - - - - - - −0.5 V to +VCC Output sink current - - - - - - - - - - - - - - 100 mA Maximum power dissipation (PD) 3/: Device types 01, 02, 08, and 10 - - - - - - - 950 mW Device types 03, 04, 05, 06, and 09 - - - - - 1.1W Maximum junction temperature (TJ) - - - - - - - +175°C

Supply voltage - - - - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high-level input voltage (VIH) - - - - 2.0 V Maximum low-level input voltage (VIL) - - - - - 0.8 V Normalized fanout (each output): Device types 01, 02, 08, and 10 - - - - - - - 12 mA 4/ Device types 03, 04, 05, 06, and 09 - - - - - 8 mA 4/ Case operating temperature range (TC) - - - - - −55°C to +175°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

April 21, 2014
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, PROM microcircuits which employ thin film nichrome (NiCr) resistors, zapped vertical emitter, tungsten (W), titanium tungsten...
September 13, 2013
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, PROM microcircuits which employ thin film nichrome (NiCr) resistors, zapped vertical emitter, tungsten (W), titanium tungsten...
April 15, 2013
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, PROM microcircuits which employ thin film nichrome (NiCr) resistors, zapped vertical emitter, tungsten (W), titanium tungsten...
December 22, 2010
Microcircuit, Digital, 8192-Bit Schottky, Bipolar, Programmable Read-Only Memory (Prom), Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, PROM microcircuits which employ thin film nichrome (NiCr) resistors, zapped vertical emitter, tungsten (W), titanium tungsten...
February 23, 2006
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, PROM microcircuits which employ thin film nichrome (NiCr) resistors, zapped vertical emitter, tungsten (W), titanium tungsten...
April 24, 2001
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
A description is not available for this item.
July 24, 1995
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
A description is not available for this item.
October 11, 1988
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
MIL-M-38510/209
September 30, 1986
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, PROM microcircuits which employ thin film nichrome (NiCr) resistors, zapped vertical emitter, tungsten (W), titanium-tungsten...
October 24, 1983
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
A description is not available for this item.
September 3, 1982
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
A description is not available for this item.
April 23, 1981
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
A description is not available for this item.
March 10, 1981
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
A description is not available for this item.
December 29, 1980
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
A description is not available for this item.
February 25, 1980
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
A description is not available for this item.
June 7, 1979
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
A description is not available for this item.
April 24, 1978
MICROCIRCUIT, DIGITAL, 8192-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
A description is not available for this item.
Advertisement