DS/I-ETS 300310

Integrated Services Digital Network (ISDN) - Digital Subscriber Signalling System No. one (DSS1) - Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for data link layer protocol for general application (primary rate access, user)

inactive, Most Current
Organization: DS
Publication Date: 16 February 1996
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This Interim European Telecommunication Standard (I_ETS) provides the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Integrated Services Digital Network (ISDN) data link layer protocol (primary rate access, user) as specified in ETS 300 125 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5], ISO/IEC 9646 [6] and ISO/IEC 9646-5 [7].

Document History

DS/I-ETS 300310
February 16, 1996
Integrated Services Digital Network (ISDN) - Digital Subscriber Signalling System No. one (DSS1) - Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for data link layer protocol for general application (primary rate access, user)
This Interim European Telecommunication Standard (I_ETS) provides the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Integrated Services Digital Network (ISDN)...
Advertisement