IEEE - ANSI C63.2

STANDARD FOR INSTRUMENTATION - ELECTROMAGNETIC NOISE AND FIELD STRENGTH, 10 KHZ TO 40 GHZ - SPECIFICATIONS

inactive
Buy Now
Organization: IEEE
Publication Date: 5 February 1987
Status: inactive
Page Count: 22

Document History

January 1, 2023
Specifications of Electromagnetic Interference and Field Strength Measuring Instrumentation in the Frequency Range 9 kHz t 40 GHz
This standard specifies requirements for measuring receivers [i.e., electromagnetic interference (EMI) receivers and spectrum analyzers with and without preselection] used for radiated and conducted...
January 1, 2016
Specifications of Electromagnetic Interference and Field Strength Measuring Instrumentation in the Frequency Range 9 kHz to 40 GHz
This standard specifies requirements for measuring receivers [i.e., electromagnetic interference (EMI) receivers and spectrum analyzers with and without preselection] used for radiated and conducted...
January 1, 2009
Electromagnetic Noise and Field Strength Instrumentation, 10 Hz to 40 GHz Specifications
Abstract: Electromagnetic compatibility techniques and requirements for instruments measuring quasi-peak, peak, rms, and average values for electrical and electronic equipment for various...
January 1, 1996
Standard for Electromagnetic Noise and Field Strength Instrumentation, 10 Hz to 40 GHz - Specifications
Foreword  Almost from the beginning of radio broadcasting, the electric utility companies were faced with problems of radio noise. In 1924 the National Electric Light Association appointed a...
ANSI C63.2
February 5, 1987
STANDARD FOR INSTRUMENTATION - ELECTROMAGNETIC NOISE AND FIELD STRENGTH, 10 KHZ TO 40 GHZ - SPECIFICATIONS
A description is not available for this item.
January 1, 1980
SPECIFICATIONS FOR ELECTROMAGNETIC NOISE AND FIELD STRENGTH INSTRUMENTATION, 10 KHZ TO 1 GHZ
A description is not available for this item.
Advertisement