IEC 62021-1
Insulating liquids Determination of acidity Part 1: Automatic potentiometric titration
| Organization: | IEC |
| Publication Date: | 1 June 2003 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Insulating oils): | 29.040.10 |
scope:
This part of IEC 62021 describes the procedure for the determination of the acidity of unused and used electrical mineral insulating oils.
NOTE 1 In unused and used mineral insulating oils, the constituents that may be considered to have acidic characteristics include organic acids, phenolic compounds, some oxidation products, resins, organometallic salts and additives.
The method may be used to indicate relative changes that occur in a mineral insulating oil during use under oxidizing conditions regardless of the colour or other properties of the resulting mineral oil.
The acidity can be used in the quality control of unused mineral oil.
As a variety of oxidation products present in used mineral oil contribute to acidity and these products vary widely in their corrosion properties, the test cannot be used to predict corrosiveness of a mineral oil under service conditions.
NOTE 2 The acidity results obtained by this test method may or may not be numerically the same as those obtained by colorimetric methods, but they are generally of the same magnitude.
Document History