ETSI - PRETS 300 372

Radio Equipment and Systems (RES); Technical Characteristics and Methods of Measurement for Maritime Float-Free Satellite Emergency Position Indicating Radio Beacon (EPIRB) Operating in the 1,6 GHz Band Through Geostationary Satellites

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 33
scope:

This ETS specifies the minimum performance requirements, technical characteristics and conformance testing requirements of a satellite Emergency Position Indicating Radio Beacon (EPIRB) operating in the Inmarsat geostationary satellite system as described in Regulation IV subclause 7.1.6 of the 1988 amendments to the 1974 International Convention for Safety of Life at Sea (SOLAS) [2].

The requirements of this ETS are in addition to the requirements of Inmarsat-E System Definition Manual [11].

This ETS comprises the relevant requirements of the Radio Regulations [1], International Maritime Organisation (IMO) Resolutions A.658(16) [3], A.661(16) [4], A.662(16) [5], A.689(17) [6], A.694(17) [7], A.702(17) [8], ITU-R Recommendation M.632-2 [9], and Regulation IV-7.1.6 of the 1988 amendments to the 1974 SOLAS Convention [2].

This ETS covers the following categories of satellite EPIRBs and release mechanism:

- satellite EPIRB with position updating from the ship's navigational installation and with an integral 9 GHz radar transponder;

- satellite EPIRB with position updating from an integral facility for automatic position updating;

- additionally, the satellite EPIRB may include a 121,5 MHz homing transmitter.

To further meet the requirements of Regulation IV subclauses 10.1.4.3 and 10.2.3.2.2 of the 1988 amendments to the 1974 SOLAS Convention [2], with regard to remote activation for both categories, an additional remote control unit for remote activation and for feeding the satellite EPIRB with "nature of distress" information is specified.

Document History

January 1, 1996
Radio Equipment and Systems (RES); Technical Characteristics and Methods of Measurement for Maritime Float-Free Satellite Emergency Position Indicating Radio Beacon (EPIRB) Operating in the 1,6 GHz Band Through Geostationary Satellites
A description is not available for this item.
January 1, 1996
Radio Equipment and Systems (RES); Technical Characteristics and Methods of Measurement for Maritime Float-Free Satellite Emergency Position Indicating Radio Beacon (EPIRB) Operating in the 1,6 GHz Band Through Geostationary Satellites
This European Telecommunication Standard ETS specifies the minimum performance requirements, technical characteristics and conformance testing requirements of a satellite Emergency Position...
PRETS 300 372
January 1, 1995
Radio Equipment and Systems (RES); Technical Characteristics and Methods of Measurement for Maritime Float-Free Satellite Emergency Position Indicating Radio Beacon (EPIRB) Operating in the 1,6 GHz Band Through Geostationary Satellites
This ETS specifies the minimum performance requirements, technical characteristics and conformance testing requirements of a satellite Emergency Position Indicating Radio Beacon (EPIRB) operating in...
January 1, 1994
Radio Equipment and Systems (RES); Technical Characteristics and Methods of Measurement for Maritime Float-Free Satellite Emergency Position Indicating Radio Beacon (EPIRB) Operating in the 1,6 GHz Band Through Geostationary Satellites
This ETS specifies the minumum performance requirements, techinical characteristics and conformance testing requirements of a satellite Emergency Position Indicating Radio Beacon (satellite EPIRBs)...

References

Advertisement