CSA - ISO/IEC 14776-381-02

Information technology Small computer system interface (SCSI) Part 381: Optical Memory Card Device Commands (OMC)

inactive
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 23
scope:

This standard defines the command set extensions to facilitate operation of optical memory card devices. The clause(s) of this standard pertaining to optical memory card device class, implemented in conjunction with the applicable clauses of the ISO/IEC 14776-311 SCSI-3 Primary Commands (SPC) and the ISO/IEC 14776-321 SCSI-3 Block Commands (SBC), fully specify the standard command set for optical memory card devices.

Document History

ISO/IEC 14776-381-02
December 1, 2002
Information technology Small computer system interface (SCSI) Part 381: Optical Memory Card Device Commands (OMC)
This standard defines the command set extensions to facilitate operation of optical memory card devices. The clause(s) of this standard pertaining to optical memory card device class, implemented in...
December 1, 2002
Information technology – Small computer system interface (SCSI) – Part 381: Optical Memory Card Device Commands (OMC)
This standard defines the command set extensions to facilitate operation of optical memory card devices. The clause(s) of this standard pertaining to optical memory card device class, implemented in...
January 1, 2002
Information technology – Small computer system interface (SCSI) – Part 381: Optical Memory Card Device Commands (OMC)
This standard defines the command set extensions to facilitate operation of optical memory card devices. The clause(s) of this standard pertaining to optical memory card device class, implemented in...
January 1, 2002
Information technology — Small computer system interface (SCSI) — Part 381: Optical Memory Card Device Commands (OMC)
This standard defines the command set extensions to facilitate operation of optical memory card devices. The clause(s) of this standard pertaining to optical memory card device class, implemented in...

References

Advertisement