SNV - SN EN ISO 7539-6

Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of pre-cracked specimens for tests under constant load or constant displacement (ISO 7539-6:2003)

inactive
Organization: SNV
Publication Date: 1 February 2003
Status: inactive
Page Count: 45
ICS Code (Corrosion of metals): 77.060

Document History

January 1, 2012
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement
A description is not available for this item.
SN EN ISO 7539-6
February 1, 2003
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of pre-cracked specimens for tests under constant load or constant displacement (ISO 7539-6:2003)
A description is not available for this item.
Advertisement