DS/EN ISO 9606-2

Qualification test of welders - Fusion welding - Part 2: Aluminium and aluminium alloys

inactive
Organization: DS
Publication Date: 28 January 2005
Status: inactive
Page Count: 42
ICS Code (Welding, brazing and soldering in general): 25.160.01
scope:

This standard defines the qualification test of welders for the fusion welding of aluminium and aluminium alloys (See EN 1418). It provides a set of technical rules for a systematic qualification test of the welder, and enables such qualifications to be uniformly accepted independently of the type of product, location and examiner/examining body.

Document History

September 13, 2005
Qualification test of welders - Fusion welding - Part 2: Aluminium and aluminium alloys
This document specifies the requirements for qualification of welders for fusion welding of aluminium and aluminium alloys. This document provides a set of technical rules for systematic...
DS/EN ISO 9606-2
January 28, 2005
Qualification test of welders - Fusion welding - Part 2: Aluminium and aluminium alloys
This standard defines the qualification test of welders for the fusion welding of aluminium and aluminium alloys (See EN 1418). It provides a set of technical rules for a systematic qualification...
Advertisement