CSA - C170.3-1966

Polyvinyl Chloride (PVC) Protective Covering on Paper-Insulated Metallic-Sheathed Power Cable

inactive, Most Current
Organization: CSA
Publication Date: 1 November 1966
Status: inactive
Page Count: 10
scope:

This Standard applies to PVC protectie covering over paper-insulated metallic-sheathed power cables to protect metallic sheath against mechanical damage during installation, and against corrosion.

Note: For abnormal installations, such as when high transient voltages may appear on the metallic sheath, it may be necessary to require a greater thickness of polyvinyl chloride covering than the minimum of this Standard and supplementary requirements may be necessary.

Document History

C170.3-1966
November 1, 1966
Polyvinyl Chloride (PVC) Protective Covering on Paper-Insulated Metallic-Sheathed Power Cable
This Standard applies to PVC protectie covering over paper-insulated metallic-sheathed power cables to protect metallic sheath against mechanical damage during installation, and against corrosion....

References

Advertisement