ISO 11476

Paper and Board - Determination of CIE Whiteness, C/2 Degree (Indoor Illumination Conditions)

inactive
Buy Now
Organization: ISO
Publication Date: 15 November 2000
Status: inactive
Page Count: 18
ICS Code (Paper and board): 85.060

Document History

August 15, 2016
Paper and board - Determination of CIE whiteness, C/2° (indoor illumination conditions)
This International Standard specifies the procedure to be used for determining the CIE whiteness of papers and boards, in order to obtain values which correspond to the visual appearance of white...
August 1, 2010
Paper and board — Determination of CIE whiteness, C/2 Degrees (indoor illumination conditions)
This International Standard specifies the procedure to be used for determining the CIE whiteness of papers and boards, in order to obtain values which correspond to the visual appearance of white...
ISO 11476
November 15, 2000
Paper and Board - Determination of CIE Whiteness, C/2 Degree (Indoor Illumination Conditions)
A description is not available for this item.

References

Advertisement