NAVY - MIL-F-5372D
FUSE, CURRENT LIMITER TYPE, AIRCRAFT
| Organization: | NAVY |
| Publication Date: | 22 April 1992 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This specification covers the requirements for current limiter type fuses for use in aircraft primary electrical power systems conforming to MIL-STD-704. These limiters are suitable for use in MIL-F-5373 fuse holders for operation at −54°C to 125°C.
Limiters shall be as described on the applicable military standard (MS) or specification sheet (see 6.2).
A style of limiter shall consist of all part numbers in the same current range (0-30A and 35-60A) covered by one military standard or specification sheet. For example: all part numbers 0-30A of MS28937 shall be the same style (see 6.5 for part number example).
The ampere rating designator shall be a number specified on each military standard or specification sheet to indicate the ampere rating.
intended Use:
The current limiters covered by this specification are intended for use in aircraft primary electrical power systems with an alternating current rating of l15/200V at 400 Hz, and a direct current... View More
Document History