DS/EN ISO 643

Steels - Micrographic determination of the apparent grain size

inactive
Organization: DS
Publication Date: 25 April 2003
Status: inactive
Page Count: 46
ICS Code (Steels): 77.080.20
scope:

This standard specifies a micrographic method of determining apparent ferritic or austenitic grain size in steels. It describes the methods of revealing grain boundaries and of estimating the mean grain size of specimens with unimodal size distribution. Although grains are three-dimensional in shape, the metallographic sectioning plane can cut through a grain at any point from a grain corner, to the maximum diameter of the grain, thus producing a range of apparent grain sizes on the two-dimensional plane, even in a sample with a perfectly consistent grain size.

Document History

January 20, 2020
Steels – Micrographic determination of the apparent grain size (ISO 643:2019)
This document specifies a micrographic method of determining apparent ferritic or austenitic grain size in steels. It describes the methods of revealing grain boundaries and of estimating the mean...
February 1, 2013
Steels - Micrographic determination of the apparent grain size
ISO 643:2012 specifies a micrographic method of determining apparent ferritic or austenitic grain size in steels. It describes the methods of revealing grain boundaries and of estimating the mean...
DS/EN ISO 643
April 25, 2003
Steels - Micrographic determination of the apparent grain size
This standard specifies a micrographic method of determining apparent ferritic or austenitic grain size in steels. It describes the methods of revealing grain boundaries and of estimating the mean...
Steels – Micrographic determination of the apparent grain size (ISO/DIS 643:2023)
This document specifies a micrographic method of determining apparent ferritic or austenitic grain size in steels. It describes the methods of revealing grain boundaries and of estimating the mean...
Steel - Micrographic determination of the apparent grain size (ISO/FDIS 643:2015)
ISO 643:2012 specifies a micrographic method of determining apparent ferritic or austenitic grain size in steels. It describes the methods of revealing grain boundaries and of estimating the mean...
Steels - Micrographic determination of the apparent grain size (ISO/FDIS 643:2012)
This International Standard specifies a micrographic method of determining apparent ferritic or austenitic grain size in steels. It describes the methods of revealing grain boundaries and of...
Advertisement