DS/EN 302409 V7.0.3

Digital cellular telecommunications system (Phase 2+); Specification of the Cordless Telephony System Subscriber Identity Module for both Fixed Part and Mobile Station (GSM 11.19 version 7.0.3 Release 1998)

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

The present document defines the aspects of the internal organization of the FP-SIM which are related to the CTS initialization and CTS enrolment operation phase of CTS as well as the files contained in the SIM for dedicated CTS operation. This is to ensure interoperability between a FP-SIM and a CTS-FPE independently of the respective manufacturers and operators. The present document defines: - the contents of the files required for the CTS application; - the application protocol.

Document History

DS/EN 302409 V7.0.3
January 15, 2002
Digital cellular telecommunications system (Phase 2+); Specification of the Cordless Telephony System Subscriber Identity Module for both Fixed Part and Mobile Station (GSM 11.19 version 7.0.3 Release 1998)
The present document defines the aspects of the internal organization of the FP-SIM which are related to the CTS initialization and CTS enrolment operation phase of CTS as well as the files contained...
Advertisement