DS/ISO 6020-2

Hydraulic fluid power - Single rod cylinders - Mounting dimensions - 160 bar (16 000 kPa) series - Part 2: Compact series

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
ICS Code (Cylinders): 23.100.20
scope:

The standard establishes metric mounting dimensions for comp act series cylinders as required for interchangeability of c ommonly used hydraulic cylinders. NOTES: 1) It allows manufa cturers of hydraulic equipment freedom in the design of metr ic cylinders and does not restrict technical development but provides basic guidelines. 2) The compact series dimensions are most applicable to square head cylinders.

Document History

DS/ISO 6020-2
January 12, 1989
Hydraulic fluid power - Single rod cylinders - Mounting dimensions - 160 bar (16 000 kPa) series - Part 2: Compact series
The standard establishes metric mounting dimensions for comp act series cylinders as required for interchangeability of c ommonly used hydraulic cylinders. NOTES: 1) It allows manufa cturers of...
Advertisement