BSI - BS EN 2889

Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/ 235 Degrees C

inactive
Buy Now
Organization: BSI
Publication Date: 15 August 1995
Status: inactive
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20

Document History

July 31, 2006
Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.
BS EN 2889
August 15, 1995
Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/ 235 Degrees C
A description is not available for this item.

References

Advertisement