AFNOR - NF L22-526
Aircarft bolts and nuts - Nuts, bihexagonal, self-locking, ISO MJ threads, in corrosion resisting steel, uncoated or silver plated - Classification : 1 100 MPa (at ambient temperature) /650° C or MoS2 lubricated - Classification 1 100 MPa (at ambient temperature)/ 450° C
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 February 2000 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Nuts): | 49.030.30 |
Document History
NF L22-526
February 1, 2000
Aircarft bolts and nuts - Nuts, bihexagonal, self-locking, ISO MJ threads, in corrosion resisting steel, uncoated or silver plated - Classification : 1 100 MPa (at ambient temperature) /650° C or MoS2 lubricated - Classification 1 100 MPa (at ambient temperature)/ 450° C
A description is not available for this item.