API SPEC 11IW

Specification for Independent Wellhead Equipment

inactive
Buy Now
Organization: API
Publication Date: 1 June 2000
Status: inactive
Page Count: 29
scope:

PURPOSE

This specification was formulated to provide for the availability of safe, dimensionally and functionally interchangeable independent wellhead equipment. The technical content provides requirements for performance, design, materials, testing, inspection, welding, marking, handling, storing and shipping.

APPLICATIONS

Coverage

This specification covers the independent wellhead equipment utilized for pressure control systems for the production of oil and gas. Specific equipment covered by this specification is listed as follows:

a. Independent wellheads.

b. Top connectors.

c. Tubing and casing slip hangers.

d. Tubing and cashing mandrel hangers.

e. Packoffs.

f. Belled nipples.

g. Connector flanges.

h. Stripper adapters.

The typical equipment nomenclature used in this specification is shown in Figures 1, 2, 3, and 4.

Service Conditions

General

Service conditions refer to classifications for pressure, temperature, and the various well-bore fluid and operating conditions.

Pressure Ratings

Pressure ratings indicate rated working pressures expressed as gage pressure (psig).

Temperature Rating

Temperature rating indicates the temperature range, from minimum ambient to maximum flowing fluid temperature, expressed in degrees Fahrenheit (degrees F).

Materials Class Rating

Materials class rating indicates the material of the equipment components.

Document History

June 1, 2000
Recommended Practice for Independent Wellhead Equipment
PURPOSE This specification was formulated to provide for the availability of safe, dimensionally and functionally interchangeable independent wellhead equipment. The technical content provides...
API SPEC 11IW
June 1, 2000
Specification for Independent Wellhead Equipment
PURPOSE This specification was formulated to provide for the availability of safe, dimensionally and functionally interchangeable independent wellhead equipment. The technical content provides...
Advertisement