ASD-STAN - PREN 2854-002

Aerospace series Cables, electrical for general purpose Cross sections equal to and greater than 9 mm2 Operating temperatures between - 55 °C and 260 °C Part 002: General

inactive
Organization: ASD-STAN
Publication Date: 1 July 2006
Status: inactive
Page Count: 6

Document History

February 1, 2020
Aerospace series Cables, electrical for general purpose — Operating temperatures between-55 °C and 260 °C — Part 002: Genera
This document specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between –55 °C...
PREN 2854-002
July 1, 2006
Aerospace series Cables, electrical for general purpose Cross sections equal to and greater than 9 mm2 Operating temperatures between - 55 °C and 260 °C Part 002: General
A description is not available for this item.
June 1, 1996
Aerospace Series Cables, Electrical, for General Purpose Cross Sections Equal to and Greater Than 9 mm2 Operating Temperatures Between - 55 Degrees Celsius and 260 Degrees Celsius Part 002: General
A description is not available for this item.
Advertisement