ASTM International - ASTM D6013-00

Standard Test Method for Determination of Area Stability of Leather to Laundering

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2000
Status: inactive
Page Count: 4
ICS Code (Leather and furs): 59.140.30
scope:

1.1 This test method covers the determination of launderability of dyed leathers with or without a pigment finish.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2018
Standard Test Method for Determination of Area Stability of Leather to Laundering
1.1 This test method2 covers the determination of launderability of dyed leathers with or without a pigment finish. This test method does not apply to wet blue. 1.2 The values stated in inch-pound...
April 1, 2010
Standard Test Method for Determination of Area Stability of Leather to Laundering
1.1 This test method covers the determination of launderability of dyed leathers with or without a pigment finish. This test method does not apply to wet blue. 1.2 The values stated in inch-pound...
September 1, 2005
Standard Test Method for Determination of Area Stability of Leather to Laundering
1.1 This test method covers the determination of launderability of dyed leathers with or without a pigment finish. This test method does not apply to wet blue. 1.2 The values stated in inch-pound...
ASTM D6013-00
September 10, 2000
Standard Test Method for Determination of Area Stability of Leather to Laundering
1.1 This test method covers the determination of launderability of dyed leathers with or without a pigment finish. 1.2 The values stated in inch-pound units are to be regarded as the standard. The...
Advertisement