ASTM International - ASTM D5978-96e1

Standard Guide for Maintenance and Rehabilitation of Ground-Water Monitoring Wells

inactive
Buy Now
Organization: ASTM International
Publication Date: 13 October 1998
Status: inactive
Page Count: 7
ICS Code (Water of natural resources): 13.060.10
scope:

1.1 This guide covers an approach to selecting and implementing a well maintenance and rehabilitation program for ground-water monitoring wells. It provides information on symptoms of problems or deficiencies that indicate the need for maintenance and rehabilitation. It is limited to monitoring wells, that are designed and operated to provide access to, representative water samples from, and information about the hydraulic properties of the saturated subsurface while minimizing impact on the monitored zone. Some methods described herein may apply to other types of wells although the range of maintenance and rehabilitation treatment methods suitable for monitoring wells is more restricted than for other types of wells. Monitoring wells include their associated pumps and surface equipment.

1.2 This guide is affected by governmental regulations and by site specific geological, hydrogeological, geochemical, climatological, and biological conditions.

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2011
Standard Guide for Maintenance and Rehabilitation of Groundwater Monitoring Wells
4.1 The process of operating any engineered system, such as monitoring wells, includes active maintenance to prevent, mitigate, or reverse deterioration. Lack of or improper maintenance can lead to...
January 1, 2005
Standard Guide for Maintenance and Rehabilitation of Groundwater Monitoring Wells
1.1 This guide covers an approach to selecting and implementing a well maintenance and rehabilitation program for groundwater monitoring wells. It provides information on symptoms of problems or...
ASTM D5978-96e1
October 13, 1998
Standard Guide for Maintenance and Rehabilitation of Ground-Water Monitoring Wells
1.1 This guide covers an approach to selecting and implementing a well maintenance and rehabilitation program for ground-water monitoring wells. It provides information on symptoms of problems or...
Advertisement