ASTM International - ASTM E1835-96(2002)
Standard Test Method for Analysis of Nickel Alloys by Flame Atomic Absorption Spectrometry
| Organization: | ASTM International |
| Publication Date: | 10 October 1996 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Nickel, chromium and their alloys): | 77.120.40 |
significance And Use:
This test method is used for the analysis of nickel and nickel-base alloy samples by flame atomic absorption spectrometry to check compliance with compositional specifications. It is assumed that... View More
scope:
1.1 This test method covers analysis of nickel and nickel-base alloys by flame atomic absorption spectrometric analysis for the following elements:
| Element | Concentration Range, % | Section |
| Aluminum | 0.2 to 4.0 | 12 |
| Chromium | 0.01 to 4.0 | 13 |
| Cobalt | 0.01 to 4.0 | 14 |
| Copper | 0.01 to 4.0 | 15 |
| Iron | 0.1 to 4.0 | 16 |
| Manganese | 0.1 to 4.0 | 17 |
| Silicon | 0.2 to 1.0 | 18 |
| Vanadium | 0.05 to 1.0 | 19 |
1.2 The concentration range of these elements can be expanded by the use of appropriate standards.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazards associated with the use of this test method see Practices E 50 and the warning statements included in this test method.
Document History