ASTM International - ASTM E1883-97

Standard Test Method for Assessment of an Antibacterial Handwash Product by Multiple Basin Wash Technique

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1997
Status: inactive
Page Count: 4
ICS Code (Surface active agents): 71.100.40
scope:

1.1 This test method covers determining the effectiveness of an antibacterial handwash for reducing the level of aerobic bacterial flora on the hands, following an extended period of use.

1.2 A knowledge of microbiological techniques is required for these procedures.

1.3 In this test method metric units are used for all applications, except for distance. In this case, inches are used and metric units follow in parentheses.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2024
Standard Practice for Assessment of an Antibacterial Handwash Product by Multiple Basin Wash Technique
1.1 This practice covers determining the effectiveness of an antibacterial handwash for reducing the level of aerobic bacterial flora on the hands, following an extended period of use. 1.2 A...
October 1, 2015
Standard Test Method for Assessment of an Antibacterial Handwash Product by Multiple Basin Wash Technique
1.1 This test method covers determining the effectiveness of an antibacterial handwash for reducing the level of aerobic bacterial flora on the hands, following an extended period of use. 1.2 A...
November 1, 2007
Standard Test Method for Assessment of an Antibacterial Handwash Product by Multiple Basin Wash Technique
1.1 This test method covers determining the effectiveness of an antibacterial handwash for reducing the level of aerobic bacterial flora on the hands, following an extended period of use. 1.2 A...
October 10, 2002
Standard Test Method for Assessment of an Antibacterial Handwash Product by Multiple Basin Wash Technique
1.1 This test method covers determining the effectiveness of an antibacterial handwash for reducing the level of aerobic bacterial flora on the hands, following an extended period of use. 1.2 A...
ASTM E1883-97
May 10, 1997
Standard Test Method for Assessment of an Antibacterial Handwash Product by Multiple Basin Wash Technique
1.1 This test method covers determining the effectiveness of an antibacterial handwash for reducing the level of aerobic bacterial flora on the hands, following an extended period of use. 1.2 A...
Advertisement