ASTM International - ASTM D6158-99

Standard Specification for Mineral Hydraulic Oils

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1999
Status: inactive
Page Count: 7
ICS Code (Hydraulic fluids): 75.120
scope:

1.1 This specification covers mineral oils used in hydraulic systems, where the performance requirements demand fluids with one of the following characteristics:

1.1.1 A refined base oil (Class HH).

1.1.2 A refined mineral base oil with rust and oxidation inhibitors (Class HL), and

1.1.3 A refined mineral base oil with rust and oxidation inhibitors plus antiwear characteristics (Class HM).

Document History

November 1, 2023
Standard Specification for Mineral Hydraulic Oils
1.1 This specification covers mineral and synthetic oils of the types API groups I, II, III, and IV used in hydraulic systems, where the performance requirements demand fluids with one of the...
October 1, 2018
Standard Specification for Mineral Hydraulic Oils
1.1 This specification covers mineral and synthetic oils of the types API groups I, II, III, and IV used in hydraulic systems, where the performance requirements demand fluids with one of the...
January 15, 2016
Standard Specification for Mineral Hydraulic Oils
1.1 This specification covers mineral and synthetic oils of the types API groups I, II, III, and IV used in hydraulic systems, where the performance requirements demand fluids with one of the...
December 1, 2014
Standard Specification for Mineral Hydraulic Oils
1.1 This specification covers mineral oils used in hydraulic systems, where the performance requirements demand fluids with one of the following characteristics: 1.1.1 A refined base oil (Class HH),...
May 1, 2010
Standard Specification for Mineral Hydraulic Oils
1.1 This specification covers mineral oils used in hydraulic systems, where the performance requirements demand fluids with one of the following characteristics: 1.1.1 A refined base oil (Class HH),...
June 1, 2005
Standard Specification for Mineral Hydraulic Oils
1.1 This specification covers mineral oils used in hydraulic systems, where the performance requirements demand fluids with one of the following characteristics: 1.1.1 A refined base oil (Class...
ASTM D6158-99
December 10, 1999
Standard Specification for Mineral Hydraulic Oils
1.1 This specification covers mineral oils used in hydraulic systems, where the performance requirements demand fluids with one of the following characteristics: 1.1.1 A refined base oil (Class HH)....
Advertisement