ASTM International - ASTM C1366-97

Standard Test Method for Tensile Strength of Monolithic Advanced Ceramics at Elevated Temperatures

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 1997
Status: inactive
Page Count: 27
ICS Code (Advanced ceramics): 81.060.30
scope:

1.1 This test method covers the determination of tensile strength under uniaxial loading of monolithic advanced ceramics at elevated temperatures. This test method addresses, but is not restricted to, various suggested test specimen geometries as listed in the appendix. In addition, specimen fabrication methods, testing modes (load displacement, or strain control), testing rates (load rate, stress rate, displacement rate, or strain rate), allowable bending, and data collection and reporting procedures are addressed. Tensile strength as used in this test method refers to the tensile strength obtained under uniaxial loading.

Document History

January 1, 2025
Standard Test Method for Tensile Strength of Monolithic Advanced Ceramics at Elevated Temperatures
4.1 This test method may be used for material development, material comparison, quality assurance, characterization, reliability assessment, and design data generation. 4.2 High-strength, monolithic...
August 1, 2019
Standard Test Method for Tensile Strength of Monolithic Advanced Ceramics at Elevated Temperatures
4.1 This test method may be used for material development, material comparison, quality assurance, characterization, reliability assessment, and design data generation. 4.2 High-strength, monolithic...
August 1, 2013
Standard Test Method for Tensile Strength of Monolithic Advanced Ceramics at Elevated Temperatures
4.1 This test method may be used for material development, material comparison, quality assurance, characterization, reliability assessment, and design data generation. 4.2 High strength, monolithic...
July 1, 2009
Standard Test Method for Tensile Strength of Monolithic Advanced Ceramics at Elevated Temperatures
This test method may be used for material development, material comparison, quality assurance, characterization, reliability assessment, and design data generation. High strength, monolithic...
May 1, 2004
Standard Test Method for Tensile Strength of Monolithic Advanced Ceramics at Elevated Temperatures
1.1 This test method covers the determination of tensile strength under uniaxial loading of monolithic advanced ceramics at elevated temperatures. This test method addresses, but is not restricted...
ASTM C1366-97
February 10, 1997
Standard Test Method for Tensile Strength of Monolithic Advanced Ceramics at Elevated Temperatures
1.1 This test method covers the determination of tensile strength under uniaxial loading of monolithic advanced ceramics at elevated temperatures. This test method addresses, but is not restricted...
Advertisement