ASTM International - ASTM F1735-02

Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 5
scope:

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, extrusion quality, and a form of marking for extruded poly (vinyl chloride)(PVC) profile strips used for field fabrication of PVC liners for existing man-entry (36 to 144 in. (900 to 3650 mm) in vertical dimension) sewer and conduit rehabilitation.

1.2 Profile strip produced to this specification is for use in field fabrication of PVC liners in non-pressure pipe and conduit rehabilitation where the liner is installed into the existing sewer or conduit and the annular space between the liner and the existing sewer or conduit is grouted with cementitious grout.

Note 1-The practice for the installation of PVC liner covered by this specification is Practice F 1698.

1.3 This specification includes extruded profile strips made only from materials specified in 6.1.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 15, 2021
Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, extrusion quality, and a form of marking for extruded poly (vinyl chloride) (PVC) profile strips...
March 1, 2015
Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, extrusion quality, and a form of marking for extruded poly (vinyl chloride) (PVC) profile strips...
December 1, 2009
Standard Specification for Poly (Vinyl Chloride)(PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, extrusion quality, and a form of marking for extruded poly (vinyl chloride)(PVC) profile strips...
March 1, 2008
Standard Specification for Poly (Vinyl Chloride)(PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, extrusion quality, and a form of marking for extruded poly (vinyl chloride)(PVC) profile strips...
ASTM F1735-02
April 10, 2002
Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, extrusion quality, and a form of marking for extruded poly (vinyl chloride)(PVC) profile strips...
April 10, 2002
Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, extrusion quality, and a form of marking for extruded poly (vinyl chloride)(PVC) profile strips...
April 10, 2002
Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, extrusion quality, and a form of marking for extruded poly (vinyl chloride)(PVC) profile strips...
Advertisement