ASTM International - ASTM B379-99

Standard Specification for Phosphorized Coppers-Refinery Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1999
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for phosphorized copper wire bars, billets, and cakes.

Note 1-Wire bars furnished under this specification do not conform in dimensions with that furnished under Specification B5.

1.2 The values in inch-pound units are the standard. SI values given in parentheses are for information only.

1.3 The following hazard caveat applies to Sections 14.2 and 14.3 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2020
Standard Specification for Phosphorized Coppers—Refinery Shapes
1.1 This specification establishes the requirements for phosphorized copper wire bars, billets, and cakes. Note 1: Wire bars furnished under this specification do not conform in dimensions with that...
November 15, 2018
Standard Specification for Phosphorized Coppers—Refinery Shapes
1.1 This specification establishes the requirements for phosphorized copper wire bars, billets, and cakes. Note 1: Wire bars furnished under this specification do not conform in dimensions with that...
April 1, 2011
Standard Specification for Phosphorized Coppers—Refinery Shapes
1.1 This specification establishes the requirements for phosphorized copper wire bars, billets, and cakes. Note 1—Wire bars furnished under this specification do not conform in dimensions with that...
May 1, 2004
Standard Specification for Phosphorized Coppers—Refinery Shapes
This specification establishes the requirements for phosphorized copper in refinery shapes such as wire bars, billets, and cakes. The product furnished shall be produced from one of the following...
ASTM B379-99
April 10, 1999
Standard Specification for Phosphorized Coppers-Refinery Shapes
1.1 This specification establishes the requirements for phosphorized copper wire bars, billets, and cakes. Note 1-Wire bars furnished under this specification do not conform in dimensions with that...
Advertisement