ASTM International - ASTM B380-97(2002)
Standard Test Method of Corrosion Testing of Decorative Electrodeposited Coatings by the Corrodkote Procedure
| Organization: | ASTM International |
| Publication Date: | 10 October 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
1.1 This standard describes the Corrodkote method of evaluating the corrosion performance of copper/nickel/chromi
Note 1-The following ASTM standards are not requirements. They are reference for information only: Practice B 537, Specification B 456, Test Method B 602, and Specification B 604.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History