ASTM International - ASTM B395M-95

Standard Specification for U-Bend Seamless Copper and Copper Alloy Heat Exchanger and Condenser Tubes [Metric] (Withdrawn 2002)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 9
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers U-bend seamless condenser, evaporator, and heat exchanger tubes of copper and copper alloys up to 50 mm, inclusive, in diameter. Tubes for this application are normally made from the following copper or copper alloys:

Copper or Copper Previously Used Alloy UNS No. 3 Designation Type of Metal C10200 OF A oxygen-free without residual deoxidants C10300 oxygen-free, extra low phos- phorus C10800 oxygen-free, low phosphorus C12000 DLP A phosphorized, low residual phosphorus C12200 DHP A phosphorized, high residual phosphorus C14200 DPA A phosphorized, arsenical C19200 ... phosphorized, 1 % iron C23000 ... red brass C44300 Types B, admiralty metals C44400 C, C44500 D C60800 ... aluminum bronze C68700 Type B aluminum brass C70400 ... 95-5 copper-nickel C70600 ... 90-10 copper-nickel C71000 ... 80-20 copper-nickel C71500 ... 70-30 copper-nickel C72200 ... copper-nickel A Designations listed in Classification B 224.

1.2 The following safety hazard caveat pertains only to the test method described in this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM B395M-95
January 1, 1995
Standard Specification for U-Bend Seamless Copper and Copper Alloy Heat Exchanger and Condenser Tubes [Metric] (Withdrawn 2002)
1.1 This specification covers U-bend seamless condenser, evaporator, and heat exchanger tubes of copper and copper alloys up to 50 mm, inclusive, in diameter. Tubes for this application are normally...
Advertisement