ASTM International - ASTM B397-85(1999)
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 5005-H19 Conductors (Withdrawn 2003)
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers concentric-lay-stran
1.3 The values stated in inch-pound units are to be regarded as the standard, with the exception of resistivity. The SI equivalents of inch-pound units may be approximate.
Note 1-The alloy and temper designations conform to ANSI H35.1. Aluminum-alloy 5005 corresponds to unified numbering system alloy A95505 in accordance with Practice E527.
Document History