ASTM International - ASTM B706-00

Standard Specification for Seamless Copper Alloy (UNS No. C69100) Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 7
ICS Code (Non-ferrous metal pipes): 23.040.15
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper alloy UNS No. C69100 seamless pipe in standard pipe sizes, both regular and extra strong, and seamless tube in straight lengths for general engineering purposes.

1.2 Values stated in inch-pound units are the standard. SI values given in parenthesis are porvided for information only.

1.3 The following safety hazard caveat pertains only to the test method portion, Section 16 described in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2024
Standard Specification for Seamless Copper Alloy (UNS No. C69100) Pipe and Tube
1.1 This specification covers the requirements for copper alloy UNS No. C69100 seamless pipe in standard pipe sizes, both regular and extra strong, and seamless tube in straight lengths for general...
March 1, 2018
Standard Specification for Seamless Copper Alloy (UNS No. C69100) Pipe and Tube
1.1 This specification establishes the requirements for copper alloy UNS No. C69100 seamless pipe in standard pipe sizes, both regular and extra strong, and seamless tube in straight lengths for...
October 1, 2011
Standard Specification for Seamless Copper Alloy (UNS No. C69100) Pipe and Tube
This specification establishes the requirements for standard sized seamless pipes, both regular and extra strong, and seamless tubes in straight lengths produced from copper alloy UNS No. C69100 for...
February 1, 2006
Standard Specification for Seamless Copper Alloy (UNS No. C69100) Pipe and Tube
This specification establishes the requirements for standard sized seamless pipes, both regular and extra strong, and seamless tubes in straight lengths produced from copper alloy UNS No. C69100 for...
ASTM B706-00
March 10, 2000
Standard Specification for Seamless Copper Alloy (UNS No. C69100) Pipe and Tube
1.1 This specification establishes the requirements for copper alloy UNS No. C69100 seamless pipe in standard pipe sizes, both regular and extra strong, and seamless tube in straight lengths for...
Advertisement