ASTM International - ASTM B432-91(1998)

Standard Specification for Copper and Copper Alloy Clad Steel Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1998
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers base metal plate of carbon steel or low-alloy steel to which a thickness of copper or copper alloy is continuously and integrally bonded on one or both sides.

1.2 The product is designated single-clad plate or double-clad plate depending upon whether one or both sides are clad.

1.3 This specification does not normally pertain to weld deposit clad plates.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 1, 2025
Standard Specification for Copper and Copper Alloy Clad Steel Plate
1.1 This specification establishes the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of copper or...
April 1, 2019
Standard Specification for Copper and Copper Alloy Clad Steel Plate
1.1 This specification establishes the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of copper or...
September 1, 2014
Standard Specification for Copper and Copper Alloy Clad Steel Plate
This specification covers plates made of carbon steel or low-alloy steel base, to which a layer of copper or copper-base alloy cladding is integrally and continuously bonded on one or both sides. The...
October 1, 2009
Standard Specification for Copper and Copper Alloy Clad Steel Plate
This specification covers plates made of carbon steel or low-alloy steel base, to which a layer of copper or copper-base alloy cladding is integrally and continuously bonded on one or both sides. The...
April 15, 2009
Standard Specification for Copper and Copper Alloy Clad Steel Plate
This specification covers plates made of carbon steel or low-alloy steel base, to which a layer of copper or copper-base alloy cladding is integrally and continuously bonded on one or both sides. The...
May 1, 2004
Standard Specification for Copper and Copper Alloy Clad Steel Plate
This specification covers plates made of carbon steel or low-alloy steel base, to which a layer of copper or copper-base alloy cladding is integrally and continuously bonded on one or both sides. The...
ASTM B432-91(1998)
October 10, 1998
Standard Specification for Copper and Copper Alloy Clad Steel Plate
1.1 This specification covers base metal plate of carbon steel or low-alloy steel to which a thickness of copper or copper alloy is continuously and integrally bonded on one or both sides. 1.2 The...
Advertisement