ASTM International - ASTM B458-83a(1995)e1

Standard Specification for Sintered Nickel Silver Structural Parts (Withdrawn 2000)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 3
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This specification covers nickel silver sintered metal powder structural parts of two copper-nickel-zinc compositions and of two types depending on density.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Note 1-Definitions of powder metallurgy terms can be found in Terminology B243 and additional useful information is available in the Related Material section of Vol 02.05 of the Annual Book of ASTM Standards .

Document History

ASTM B458-83a(1995)e1
January 1, 1995
Standard Specification for Sintered Nickel Silver Structural Parts (Withdrawn 2000)
1.1 This specification covers nickel silver sintered metal powder structural parts of two copper-nickel-zinc compositions and of two types depending on density. 1.2 The values stated in inch-pound...
Advertisement