ASTM International - ASTM B464-99

Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1999
Status: inactive
Page Count: 2
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy pipe for general corrosion-resisting and low- or high-temperature service.

1.2 The pipe covered is nominal pipe sizes up to and including Size 6, with the nominal wall thicknesses given as Schedules 5S, 10S, and 40S and nominal pipe sizes up to and including Size 2, also including Schedule 80S. Table 2 of Specification B775 is based on Table A1 of ANSI B36.19 and gives the nominal dimensions of these sizes. Table 3 of Specification B775 lists the dimensional requirements of these sizes. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

June 1, 2010
Standard Specification for Welded UNS N08020 Alloy Pipe
1.1 This specification covers welded UNS N08020 alloy pipe for general corrosion-resisting and low- or high-temperature service. 1.2 The pipe covered is nominal pipe sizes up to and including NPS 6,...
October 1, 2009
Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Pipe
1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy pipe for general corrosion-resisting and low- or high-temperature service. 1.2 The pipe covered is nominal pipe sizes up to...
November 1, 2005
Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Pipe
1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy pipe for general corrosion-resisting and low- or high-temperature service. 1.2 The pipe covered is nominal pipe sizes up to...
February 1, 2004
Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Pipe
1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy pipe for general corrosion-resisting and low- or high-temperature service. 1.2 The pipe covered is nominal pipe sizes up to...
ASTM B464-99
May 10, 1999
Standard Specification for Welded UNS N08020, N08024, and N08026 Alloy Pipe
1.1 This specification covers welded UNS N08020, N08024, and N08026 alloy pipe for general corrosion-resisting and low- or high-temperature service. 1.2 The pipe covered is nominal pipe sizes up to...
Advertisement