AHRI - 440
Room Fan-Coils
| Organization: | AHRI |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This standard applies to room fan-coils, defined in Section 3, having
air-delivery capacities of 1500 cfm (708 L/s) or less.
or less.
Exclusions.
This standard does not apply to central-station air-handling units as
defined in ANSI/ARI Standard 430.
This standard does not apply to unit ventilator units as defined in ARI
Standard 840.
This standard does not apply to room fan-coils employing:
a. volatile-refrigerant
Purpose. The purpose of this standard is to provide for room fan-coils: definitions; classifications; requirements for testing and rating; minimum data required for published ratings; operating requirements; marking and nameplate data; and conformance conditions.
Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors and users.
Review and Amendment. This standard is subject to review and amendment as technology advances.
Document History