ASTM International - ASTM B469-94
Standard Specification for Seamless Copper-Alloy Tubes for Pressure Applications (Withdrawn 2000)
| Organization: | ASTM International |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for seamless tubes produced from Copper Alloy UNS Nos. C19200 and C70600 for general engineering applications.
Note 1-This tube is particularly suitable for automobile hydraulic brake lines exposed to a corrosive salt environment.
1.2 The values stated in inch-pound units are the standard. SI values given in parentheses are for information only.
1.3 The following hazard statement pertains only to the test method described in Sections 15.3.3, 15.3.4, and 15.3.5 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History