ASTM International - ASTM D886-61
Standard Methods of Impregnation & Penetration of Glass Yarn with Insulating Varnish (Withdrawn 1972
| Organization: | ASTM International |
| Publication Date: | 1 January 1961 |
| Status: | inactive |
| Page Count: | 1 |
scope:
1.1 This specification covers a crosslinked styrene-butadiene (SBR) synthetic rubber compound suitable for use as the outer covering or jacket on insulated electrical wires or cables for heavy-duty service.
1.2 This jacket is not recommended for installation at a temperature lower than 35C.
1.3 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.
Document History