ASTM International - ASTM B520-93(1998)e1

Standard Specification for Tin-Coated, Copper-Clad Steel Wire for Electronic Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1998
Status: inactive
Page Count: 6
scope:

1.1 This specification covers tin-coated copper-clad steel wire for electronic application.

1.2 Four classes of tin-coated copper-clad steel wire are covered as follows:

1.2.1 Class T30HS- Nominal 30% conductivity, hard-drawn,

1.2.2 Class T30A- Nominal 30% conductivity, annealed,

1.2.3 Class T40HS- Nominal 40% conductivity, hard-drawn, and

1.2.4 Class T40A- Nominal 40% conductivity, annealed.

1.3 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate. The values given in parentheses are for information only.

1.4 The following safety hazards caveat pertains only to the test method portion, Section 6, of this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Explanatory Note 1.

Document History

October 1, 2023
Standard Specification for Tin-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers tin-coated copper-clad steel wire for electronic application. 1.2 Four classes of tin-coated copper-clad steel wire are covered as follows: 1.2.1 Class T30HS—Nominal...
April 1, 2017
Standard Specification for Tin-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers tin-coated copper-clad steel wire for electronic application. 1.2 Four classes of tin-coated copper-clad steel wire are covered as follows: 1.2.1 Class T30HS—Nominal...
October 15, 2012
Standard Specification for Tin-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers tin-coated copper-clad steel wire for electronic application. 1.2 Four classes of tin-coated copper-clad steel wire are covered as follows: 1.2.1 Class T30HS—Nominal...
October 1, 2007
Standard Specification for Tin-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers tin-coated copper-clad steel wire for electronic application. 1.2 Four classes of tin-coated copper-clad steel wire are covered as follows: 1.2.1 Class T30HS Nominal 30...
ASTM B520-93(1998)e1
March 10, 1998
Standard Specification for Tin-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers tin-coated copper-clad steel wire for electronic application. 1.2 Four classes of tin-coated copper-clad steel wire are covered as follows: 1.2.1 Class T30HS- Nominal...
July 15, 1993
Standard Specification for Tin-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers tin-coated copper-clad steel wire for electronic application. 1.2 Four classes of tin-coated copper-clad steel wire are covered as follows: 1.2.1 Class T30HS— Nominal 30...
Advertisement