ASTM International - ASTM B547/B547M-00

Standard Specification for Aluminum and Aluminum-Alloy Formed and Arc-Welded Round Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 11
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum and aluminum-alloy (Note 1) formed and arc-welded round tube in diameters 9 to 60 in. [230 to 1520 mm], made from formed sheet or plate, butt welded by gas-tungsten or gas-metal arc-welding methods with or without the use of filler metal.

Note 1-Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy. Note 2-The requirements for the sheet and plate used are the same as in Specifications B209 or B209M.

1.2 Alloy and temper designations are in accordance with ANSI H35.1 [H35.1M]. The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E527.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 The values stated in either inch-pound or SI units are to be regarded separately as standards. The SI units are shown either in brackets or in separate tables. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems will result in nonconformance with the specification.

Document History

May 1, 2010
Standard Specification for Aluminum and Aluminum-Alloy Formed and Arc-Welded Round Tube (Withdrawn 2019)
1.1 This specification covers aluminum and aluminum-alloy (Note 1) formed and arc-welded round tube in diameters 9 to 60 in. [230 to 1520 mm], made from formed sheet or plate, butt welded by...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Formed and Arc-Welded Round Tube
1.1 This specification covers aluminum and aluminum-alloy (Note 1) formed and arc-welded round tube in diameters 9 to 60 in. [230 to 1520 mm], made from formed sheet or plate, butt welded by...
ASTM B547/B547M-00
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Formed and Arc-Welded Round Tube
1.1 This specification covers aluminum and aluminum-alloy (Note 1) formed and arc-welded round tube in diameters 9 to 60 in. [230 to 1520 mm], made from formed sheet or plate, butt welded by...
Advertisement