ASTM International - ASTM B549-00
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum-Clad Steel Reinforced (ACSR/AW)
| Organization: | ASTM International |
| Publication Date: | 10 April 2000 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers concentric-lay-stran
Note 1-Prior to 1975, aluminum 1350 was designated as EC aluminum. Note 2-Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E527.
1.2 The values stated in inch-pound units are to be regarded as the standard with the exception of density and resistivity. The values given in parentheses are for information only.
Document History