ASTM International - ASTM D2155-66(1976)

Method of Test for Autoignition Temperature of Liquid Petroleum Products (Withdrawn 1980)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1966
Status: inactive
Page Count: 5

Document History

October 1, 2024
Standard Test Method for Determination of Fire Resistance of Aircraft Hydraulic Fluids by Autoignition Temperature
4.1 Autoignition is dependent on the chemical and physical properties of the material and the method and apparatus employed for its determination. The autoignition temperature by a given method does...
December 1, 2018
Standard Test Method for Determination of Fire Resistance of Aircraft Hydraulic Fluids by Autoignition Temperature
4.1 Autoignition is dependent on the chemical and physical properties of the material and the method and apparatus employed for its determination. The autoignition temperature by a given method does...
July 1, 2012
Standard Test Method for Determination of Fire Resistance of Aircraft Hydraulic Fluids by Autoignition Temperature
1.1 This test method is used for assessing the fire resistance of hydraulic fluids used for aircraft applications by determination of the autoignition temperature of the hydraulic fluid in air at one...
ASTM D2155-66(1976)
January 1, 1966
Method of Test for Autoignition Temperature of Liquid Petroleum Products (Withdrawn 1980)
A description is not available for this item.
Advertisement