ASTM International - ASTM B572-98a

Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Rod

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1998
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rod for heat resisting and general-corrosive service.

1.2 The following products are covered under this specification:

1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm) exclusive in diameter, hot or cold finished, solution-annealed, and pickled or mechanically descaled.

1.2.2 Rods 3/4 to 3 1/2 in. (19.05 to 88.9 mm) inclusive in diameter, hot or cold finished, solution annealed, ground, or turned.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 1, 2024
Standard Specification for Heat and Corrosion Resistant High Temperature Alloy?Bar or Rod
1.1 This specification2 covers alloys?in the form of bar or rod?that are typically used for (though not limited to)?heat resisting and general-corrosive service. 1.2 Alloys that can currently be...
June 1, 2016
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Rod
1.1 This specification2 covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R305563 in the form of rod for heat resisting and general-corrosive service. 1.2 The following products are covered...
June 1, 2011
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Rod
1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rod for heat resisting and general-corrosive service. 1.2 The following products are covered...
June 1, 2006
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Rod
1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rod for heat resisting and general-corrosive service. 1.2 The following products are covered...
June 10, 2003
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Rod
1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556 in the form of rod for heat resisting and general-corrosive service. 1.2 The following products are covered...
ASTM B572-98a
October 10, 1998
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Rod
1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rod for heat resisting and general-corrosive service. 1.2 The following products are covered...
Advertisement