ASTM International - ASTM B573-00

Standard Specification for Nickel-Molybdenum-Chromium-Iron Alloy (UNS N10003, N10242)* Rod

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-molybdenum-chromium-iron alloy (UNS N10003)* rod for use in general corrosive service.

1.2 The following products are covered under this specification:

1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm) excl in diameter, hot or cold finished, annealed, and pickled or mechanically descaled.

1.2.2 Rods 3/4 to 3 1/2 in. (19.05 to 88.9 mm) incl in diameter, hot or cold finished, annealed, ground, or turned.

1.3 The values stated in inch-pound units are to be regarded as the standard.

Document History

April 1, 2024
Standard Specification for Nickel-Molybdenum-Chromium-Iron Alloys Bar or Rod
1.1 This specification2 covers nickel-molybdenum-chromium-iron alloys in the form of bar or rod. The alloys are typically for general corrosive service but not limited to this usage. 1.2 Alloys that...
June 1, 2016
Standard Specification for Nickel-Molybdenum-Chromium-Iron Alloys (UNS N10003, N10242) Rod
1.1 This specification2 covers nickel-molybdenum-chromium-iron alloys (UNS N10003 and UNS N10242)3 rod for use in general corrosive service. 1.2 The following products are covered under this...
June 1, 2011
Standard Specification for Nickel-Molybdenum-Chromium-Iron Alloys (UNS N10003, N10242)* Rod
1.1 This specification covers nickel-molybdenum-chromium-iron alloys (UNS N10003 and UNS N10242)* rod for use in general corrosive service. 1.2 The following products are covered under this...
December 1, 2006
Standard Specification for Nickel-Molybdenum-Chromium-Iron Alloys (UNS N10003, N10242)* Rod
1.1 This specification covers nickel-molybdenum-chromium-iron alloys (UNS N10003 and UNS N10242)* rod for use in general corrosive service. 1.2 The following products are covered under this...
ASTM B573-00
May 10, 2000
Standard Specification for Nickel-Molybdenum-Chromium-Iron Alloy (UNS N10003, N10242)* Rod
1.1 This specification covers nickel-molybdenum-chromium-iron alloy (UNS N10003)* rod for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1...
Advertisement