ASTM International - ASTM B589-94(1999)e1

Standard Specification for Refined Palladium

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1999
Status: inactive
Page Count: 2
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers refined palladium as sponge, cast bar, and wrought forms (Note 1) in one grade as follows:

1.1.1 Grade 99.95 -Palladium having a purity of 99.95%.

Note 1-Other forms of unfabricated palladium of commerce are not to be excluded under this specification. Note 2-For the purposes of determining conformance with this specification, an observed value obtained from analysis shall be rounded to the nearest unit in the last right hand place of figures used in expressing the limiting value, in accordance with the rounding method of Practice E29.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

November 1, 2021
Standard Specification for Refined Palladium
1.1 This specification covers refined palladium as sponge, cast bar, and wrought forms (Note 1) in one grade as follows: 1.1.1 Grade 99.95 (UNS PO3995)-Palladium having a purity of 99.95 %. Note 1:...
November 1, 2017
Standard Specification for Refined Palladium
1.1 This specification covers refined palladium as sponge, cast bar, and wrought forms (Note 1) in one grade as follows: 1.1.1 Grade 99.95 (UNS PO3995)—Palladium having a purity of 99.95 %. Note...
November 1, 2012
Standard Specification for Refined Palladium
1.1 This specification covers refined palladium as sponge, cast bar, and wrought forms (Note 1) in one grade as follows: 1.1.1 Grade 99.95 (UNS PO3995)—Palladium having a purity of 99.95 %. Note...
May 1, 2005
Standard Specification for Refined Palladium
1.1 This specification covers refined palladium as sponge, cast bar, and wrought forms (Note 1) in one grade as follows: 1.1.1 Grade 99.95 (UNS PO3995)—Palladium having a purity of 99.95 %. Note...
ASTM B589-94(1999)e1
May 10, 1999
Standard Specification for Refined Palladium
1.1 This specification covers refined palladium as sponge, cast bar, and wrought forms (Note 1) in one grade as follows: 1.1.1 Grade 99.95 -Palladium having a purity of 99.95%. Note 1-Other forms of...
Advertisement